CMC 20A 2LN SMD Product overview: PG1265NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PG1265NLT can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 20A DCR 4.1mOhm
2 Line Common Mode Choke Surface Mount 20A DCR 4.1mOhm
2 Line Common Mode Choke Surface Mount 20A DCR 4.1mOhm
Manufacturer: Pulse
Win Source Part Number: 930316-PG1265NLT
Operating Temperature Range: -40°C ~ 130°C
Features: 2 Line Common Mode Choke Surface Mount 20A DCR 4.1mOhm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PG1265NLT | 553-PG1265NLTCT-ND | 930316-PG1265NLT |
| Product Name | SMD 20A Inductor and Choke | Common Mode Chokes | Common Mode Chokes - PG1265NLT |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Power Line | ||
| Inductance Range | 380 microH | ||
| Inductance Tolerance | 30 to 35 (+/- %) |