FIXED IND 47UH 2.5A 225MOHM SMD Product overview: PM5449.473NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 2.5A, 225MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 2.5A, 225MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM5449.473NLT can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics
Win Source Part Number: 1329263-PM5449.473NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Molded
Shielding: Shielded
Size / Dimension: 0.346" L x 0.323" W (8.80mm x 8.20mm)
Inductance: 47 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 800
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
DC Resistance (DCR): 225mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 553-PM5449.473NLTTR
Current - Saturation (Isat): 2.9A
RoHS Status: ROHS3 Compliant
47µH Shielded Molded Inductor 2.5A 225mOhm Max Nonstandard
FIXED IND 47UH 2.5A 225 MOHM SMD
FIXED IND 47UH 2.5A 225 MOHM SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-PM5449.473NLT | 1329263-PM5449.473NLT | 553-PM5449.473NLTTR-ND |
| Product Name | SMD 47UH 2.5A 225MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Molded | ||
| Inductance Range | 47 microH | 47 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |