CMC 20A 2LN 730 OHM SMD Product overview: PH9407.104NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A, 730 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 20A, 730 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9407.104NLT can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 730 Ohms @ 1.6MHz 20A DCR 2.5mOhm
2 Line Common Mode Choke Surface Mount 730 Ohms @ 1.6MHz 20A DCR 2.5mOhm
2 Line Common Mode Choke Surface Mount 730 Ohms @ 1.6MHz 20A DCR 2.5mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-PH9407.104NLT | 553-PH9407.104NLTCT-ND |
| Product Name | SMD 20A 730 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Power Line | |
| Inductance Range | 120 microH | |
| Inductance Tolerance | 35 (+/- %) |