Pulse Electronics Corporation RF Chip Inductor PE-1008CM100KTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CM100KTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CM100KTT
RF Chip Inductor PE-1008CM100KTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PE-1008CM100KTT
888852-PE-1008CM100KTT
Fixed Inductors - PE-1008CM100KTT 888852-PE-1008CM100KTT
Manufacturer: Pulse Win Source Part Number: 888852-PE-1008CM100K TT Series: 1008CM Operating Temperature Range: -40°C ~ 125°C Features: 10 nH Unshielded Wirewound Inductor 1 A 90mOhm Max 1008 (2520 Metric) Package: Reel - TR Package: 1008 (2520 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 1008 (2520 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000

Manufacturer: Pulse
Win Source Part Number: 888852-PE-1008CM100KTT
Series: 1008CM
Operating Temperature Range: -40°C ~ 125°C
Features: 10 nH Unshielded Wirewound Inductor 1 A 90mOhm Max 1008 (2520 Metric)
Package: Reel - TR
Package: 1008 (2520 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PE-1008CM100KTT 888852-PE-1008CM100KTT
Product Name RF Chip Inductor Fixed Inductors - PE-1008CM100KTT
Application RF Choke
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
Q Factor 50
SRF 4500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N4 0302CS-7N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details