Pulse Electronics Corporation Common Mode Chokes PH9408.254NLT

Description
2 Line Common Mode Choke Surface Mount 580 Ohms @ 2.03MHz 32A DCR 1.7mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 580 Ohms @ 2.03MHz 32A DCR 1.7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-PH9408.254NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.254NLTCT-ND
Common Mode Chokes 553-PH9408.254NLTCT-ND
2 Line Common Mode Choke Surface Mount 580 Ohms @ 2.03MHz 32A DCR 1.7mOhm

2 Line Common Mode Choke Surface Mount 580 Ohms @ 2.03MHz 32A DCR 1.7mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PH9408.254NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.254NLTTR-ND
Common Mode Chokes 553-PH9408.254NLTTR-ND
2 Line Common Mode Choke Surface Mount 580 Ohms @ 2.03MHz 32A DCR 1.7mOhm

2 Line Common Mode Choke Surface Mount 580 Ohms @ 2.03MHz 32A DCR 1.7mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PH9408.254NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.254NLTDKR-ND
Common Mode Chokes 553-PH9408.254NLTDKR-ND
2 Line Common Mode Choke Surface Mount 580 Ohms @ 2.03MHz 32A DCR 1.7mOhm

2 Line Common Mode Choke Surface Mount 580 Ohms @ 2.03MHz 32A DCR 1.7mOhm

Buy Now Datasheet
Filters - Common Mode Chokes - 1338656-PH9408.254NLT - Win Source Electronics
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1338656-PH9408.254NLT
Filters - Common Mode Chokes 1338656-PH9408.254NLT
Win Source Part Number: 1338656-PH9408.254NL T Category: Filters - Common Mode Chokes Series: PH9408 Package: Tape & Reel Size / Dimension: 1.201" L x 1.063" W (30.50mm x 27.00mm) Current Rating (Max): 32A Standard Package: 60 Height (Max): 0.591" (15.00mm) Number of Lines: 2 Impedance @ Frequency: 580 Ohms @ 2.03 MHz Mounting Type: Surface Mount Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.00.0000 Mfr: Pulse Electronics DC Resistance (DCR) (Max): 1.7mOhm

Win Source Part Number: 1338656-PH9408.254NLT
Category: Filters - Common Mode Chokes
Series: PH9408
Package: Tape & Reel
Size / Dimension: 1.201" L x 1.063" W (30.50mm x 27.00mm)
Current Rating (Max): 32A
Standard Package: 60
Height (Max): 0.591" (15.00mm)
Number of Lines: 2
Impedance @ Frequency: 580 Ohms @ 2.03 MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Mfr: Pulse Electronics
DC Resistance (DCR) (Max): 1.7mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PH9408.254NLTCT-ND 1338656-PH9408.254NLT
Product Name Common Mode Chokes Filters - Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke RF Choke
DCR 0.0017 ohms 0.0017 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers