Pulse Electronics Corporation Common Mode Chokes - T8008NLT T8008NLT

Description
Manufacturer: Pulse Win Source Part Number: 936049-T8008NLT Features: 16 Line Common Mode Choke Surface Mount - DCR 400mOhm Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: T8008NLT-ND, 1840-1271-6, 1840-1271-2, 1840-1271-1
Request a Quote Datasheet
Description
Manufacturer: Pulse Win Source Part Number: 936049-T8008NLT Features: 16 Line Common Mode Choke Surface Mount - DCR 400mOhm Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: T8008NLT-ND, 1840-1271-6, 1840-1271-2, 1840-1271-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - T8008NLT - 936049-T8008NLT - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - T8008NLT
936049-T8008NLT
Common Mode Chokes - T8008NLT 936049-T8008NLT
Manufacturer: Pulse Win Source Part Number: 936049-T8008NLT Features: 16 Line Common Mode Choke Surface Mount - DCR 400mOhm Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8504.31.2000 Other Part Number: T8008NLT-ND, 1840-1271-6, 1840-1271-2, 1840-1271-1

Manufacturer: Pulse
Win Source Part Number: 936049-T8008NLT
Features: 16 Line Common Mode Choke Surface Mount - DCR 400mOhm
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8504.31.2000
Other Part Number: T8008NLT-ND, 1840-1271-6, 1840-1271-2, 1840-1271-1

Buy Now Datasheet
Common Mode Chokes - 553-T8008NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-T8008NLTTR-ND
Common Mode Chokes 553-T8008NLTTR-ND
16 Line Common Mode Choke Surface Mount DCR 400mOhm

16 Line Common Mode Choke Surface Mount DCR 400mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 936049-T8008NLT 553-T8008NLTTR-ND
Product Name Common Mode Chokes - T8008NLT Common Mode Chokes
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details