Pulse Electronics Corporation Common Mode Chokes PH9408.105NLT

Description
2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 1.1MHz 17A DCR 7mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 1.1MHz 17A DCR 7mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-PH9408.105NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.105NLTCT-ND
Common Mode Chokes 553-PH9408.105NLTCT-ND
2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 1.1MHz 17A DCR 7mOhm

2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 1.1MHz 17A DCR 7mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PH9408.105NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.105NLTDKR-ND
Common Mode Chokes 553-PH9408.105NLTDKR-ND
2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 1.1MHz 17A DCR 7mOhm

2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 1.1MHz 17A DCR 7mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PH9408.105NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.105NLTTR-ND
Common Mode Chokes 553-PH9408.105NLTTR-ND
2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 1.1MHz 17A DCR 7mOhm

2 Line Common Mode Choke Surface Mount 4.3 kOhms @ 1.1MHz 17A DCR 7mOhm

Buy Now Datasheet
SMD 17A Inductor and Choke - 839-PH9408.105NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 17A Inductor and Choke
839-PH9408.105NLT
SMD 17A Inductor and Choke 839-PH9408.105NLT
CMC 17A 2LN 4.3K OHM SMD Product overview: PH9408.105NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 17A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9408.105NLT can be used for catalog matching and distributor lookup.

CMC 17A 2LN 4.3K OHM SMD Product overview: PH9408.105NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 17A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 17A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9408.105NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PH9408.105NLTCT-ND 839-PH9408.105NLT
Product Name Common Mode Chokes SMD 17A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0070 ohms
Rated DC Current 17000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers