Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors PG0255.201NLT

Description
Win Source Part Number: 1084655-PG0255.201NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG0255NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 200 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 850 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 0.55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 30A
Request a Quote Datasheet
Description
Win Source Part Number: 1084655-PG0255.201NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG0255NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 200 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 850 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 0.55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1084655-PG0255.201NLT
Inductors, Coils, Chokes - Fixed Inductors 1084655-PG0255.201NLT
Win Source Part Number: 1084655-PG0255.201NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG0255NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 200 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 850 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 0.55mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 30A

Win Source Part Number: 1084655-PG0255.201NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG0255NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 200 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 850
Mounting: SMD (SMT)
Tolerance: ±15%
Package / Case: Nonstandard
DC Resistance (DCR): 0.55mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 30A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1084655-PG0255.201NLT
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 6.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Leaded Inductors - 1911169P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 2.5 ohms
Rated DC Current 280 milliamps
Lead Style Axial
View Details