Pulse Electronics Corporation Inductors PM2203.601NLT

Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PM2203.601NLT
High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1166305-PM2203.601NLT
Inductors, Coils, Chokes - Fixed Inductors 1166305-PM2203.601NLT
Win Source Part Number: 1166305-PM2203.601NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM2203.XXXNLT Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 600 nH Height - Seated (Max): 0.122" (3.10mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±20% Ratings: AEC-Q200 Package / Case: Nonstandard DC Resistance (DCR): 4.52mOhm Max Supplier Device Package: SMD Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 17.7 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 22A

Win Source Part Number: 1166305-PM2203.601NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM2203.XXXNLT
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 600 nH
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Package / Case: Nonstandard
DC Resistance (DCR): 4.52mOhm Max
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.217" L x 0.209" W (5.50mm x 5.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 17.7 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 22A

Buy Now Datasheet
Fixed Inductors - PM2203.601NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2203.601NLT-ND
Fixed Inductors PM2203.601NLT-ND
600nH Unshielded Inductor 17.7A 4.52mOhm Max Nonstandard

600nH Unshielded Inductor 17.7A 4.52mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2203.601NLT 1166305-PM2203.601NLT PM2203.601NLT-ND
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Application High Current RF Choke
Inductance Range 0.6000 microH 0.6000 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0150 microH
View Details
2 suppliers
Common Mode Chokes - 486-3149-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers