Pulse Electronics Corporation SMD 18A Inductor and Choke PH9408.814NLT

Description
CMC 18A 2LN 3.4K OHM SMD Product overview: PH9408.814NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9408.814NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 18A 2LN 3.4K OHM SMD Product overview: PH9408.814NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9408.814NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 18A Inductor and Choke - 839-PH9408.814NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18A Inductor and Choke
839-PH9408.814NLT
SMD 18A Inductor and Choke 839-PH9408.814NLT
CMC 18A 2LN 3.4K OHM SMD Product overview: PH9408.814NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9408.814NLT can be used for catalog matching and distributor lookup.

CMC 18A 2LN 3.4K OHM SMD Product overview: PH9408.814NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9408.814NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-PH9408.814NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.814NLTDKR-ND
Common Mode Chokes 553-PH9408.814NLTDKR-ND
2 Line Common Mode Choke Surface Mount 3.4 kOhms @ 1.3MHz 18A DCR 6.3mOhm

2 Line Common Mode Choke Surface Mount 3.4 kOhms @ 1.3MHz 18A DCR 6.3mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PH9408.814NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.814NLTCT-ND
Common Mode Chokes 553-PH9408.814NLTCT-ND
2 Line Common Mode Choke Surface Mount 3.4 kOhms @ 1.3MHz 18A DCR 6.3mOhm

2 Line Common Mode Choke Surface Mount 3.4 kOhms @ 1.3MHz 18A DCR 6.3mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PH9408.814NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.814NLTTR-ND
Common Mode Chokes 553-PH9408.814NLTTR-ND
2 Line Common Mode Choke Surface Mount 3.4 kOhms @ 1.3MHz 18A DCR 6.3mOhm

2 Line Common Mode Choke Surface Mount 3.4 kOhms @ 1.3MHz 18A DCR 6.3mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PH9408.814NLT 553-PH9408.814NLTDKR-ND
Product Name SMD 18A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Inductance Range 810 microH
Inductance Tolerance 35 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers