CMC 2.2MH 500MA 2LN 700 OHM SMD Product overview: T8113NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 500MA, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 500MA, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8113NLT can be used for catalog matching and distributor lookup.
2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 500mA DCR 400mOhm
2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 500mA DCR 400mOhm
2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 500mA DCR 400mOhm
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-T8113NLT | 553-T8113NLTCT-ND |
| Product Name | SMD 2.2MH 500MA 700 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Data Line/Signal Line | |
| Inductance Range | 2200 microH | |
| Inductance Tolerance | -30 to 50 (+/- %) |