Pulse Electronics Corporation Fixed Inductors PG1083.503NLT

Description
50µH Unshielded Wirewound Inductor 7.4A 32.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
50µH Unshielded Wirewound Inductor 7.4A 32.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PG1083.503NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PG1083.503NLT-ND
Fixed Inductors PG1083.503NLT-ND
50µH Unshielded Wirewound Inductor 7.4A 32.6mOhm Max Nonstandard

50µH Unshielded Wirewound Inductor 7.4A 32.6mOhm Max Nonstandard

Buy Now Datasheet
SMD 50UH 7.4A 32.6MOHM Inductor and Choke - 71-PG1083.503NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50UH 7.4A 32.6MOHM Inductor and Choke
71-PG1083.503NLT
SMD 50UH 7.4A 32.6MOHM Inductor and Choke 71-PG1083.503NLT
FIXED IND 50UH 7.4A 32.6MOHM SMD Product overview: PG1083.503NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH, 7.4A, 32.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, 7.4A, 32.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG1083.503NLT can be used for catalog matching and distributor lookup.

FIXED IND 50UH 7.4A 32.6MOHM SMD Product overview: PG1083.503NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50UH, 7.4A, 32.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 50UH, 7.4A, 32.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PG1083.503NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1161827-PG1083.503NLT
Inductors, Coils, Chokes - Fixed Inductors 1161827-PG1083.503NLT
Win Source Part Number: 1161827-PG1083.503NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PG1083NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 50 µH Height - Seated (Max): 0.492" (12.50mm) Standard Package: 100 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 32.6mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.854" L x 0.846" W (21.70mm x 21.50mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 10A

Win Source Part Number: 1161827-PG1083.503NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG1083NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 50 µH
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 100
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 32.6mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.854" L x 0.846" W (21.70mm x 21.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 10A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PG1083.503NLT-ND 71-PG1083.503NLT 1161827-PG1083.503NLT
Product Name Fixed Inductors SMD 50UH 7.4A 32.6MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details