Pulse Electronics Corporation Common Mode Chokes - T8003NL T8003NL

Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 749734-T8003NL Manufacturer Homepage: www.pulseeng.com Reference case: SMD8 Reference Date Code: 0714+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 749734-T8003NL Manufacturer Homepage: www.pulseeng.com Reference case: SMD8 Reference Date Code: 0714+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Common Mode Chokes - T8003NL
749734-T8003NL
Common Mode Chokes - T8003NL 749734-T8003NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 749734-T8003NL Manufacturer Homepage: www.pulseeng.com Reference case: SMD8 Reference Date Code: 0714+ Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 749734-T8003NL
Manufacturer Homepage: www.pulseeng.com
Reference case: SMD8
Reference Date Code: 0714+
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now
Common Mode Chokes - T8003NL-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
T8003NL-ND
Common Mode Chokes T8003NL-ND
4 Line Common Mode Choke Surface Mount DCR 200mOhm

4 Line Common Mode Choke Surface Mount DCR 200mOhm

Buy Now Datasheet
SMD Inductor and Choke - 839-T8003NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Inductor and Choke
839-T8003NL
SMD Inductor and Choke 839-T8003NL
CMC 4LN SMD Product overview: T8003NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8003NL can be used for catalog matching and distributor lookup.

CMC 4LN SMD Product overview: T8003NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8003NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 749734-T8003NL T8003NL-ND 839-T8003NL
Product Name Common Mode Chokes - T8003NL Common Mode Chokes SMD Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.2000 ohms
Lead Style Gull
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2292-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details