Pulse Electronics Corporation Common Mode Chokes T8112NLT

Description
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 700mA DCR 300mOhm
Request a Quote Datasheet
Description
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 700mA DCR 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-3868-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3868-2-ND
Common Mode Chokes 553-3868-2-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 700mA DCR 300mOhm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 700mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 553-3868-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3868-6-ND
Common Mode Chokes 553-3868-6-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 700mA DCR 300mOhm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 700mA DCR 300mOhm

Buy Now Datasheet
Common Mode Chokes - 553-3868-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3868-1-ND
Common Mode Chokes 553-3868-1-ND
1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 700mA DCR 300mOhm

1mH @ 100kHz 2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 700mA DCR 300mOhm

Buy Now Datasheet
SMD 1MH 700MA 900 OHM Inductor and Choke - 839-T8112NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1MH 700MA 900 OHM Inductor and Choke
839-T8112NLT
SMD 1MH 700MA 900 OHM Inductor and Choke 839-T8112NLT
CMC 1MH 700MA 2LN 900 OHM SMD Product overview: T8112NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 700MA, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 700MA, 900 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8112NLT can be used for catalog matching and distributor lookup.

CMC 1MH 700MA 2LN 900 OHM SMD Product overview: T8112NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1MH, 700MA, 900 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1MH, 700MA, 900 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8112NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-3868-2-ND 839-T8112NLT
Product Name Common Mode Chokes SMD 1MH 700MA 900 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.3000 ohms
Rated DC Current 700 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-40-0004-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers