Pulse Electronics Corporation Common Mode Chokes T8114NLT

Description
2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-3869-2-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3869-2-ND
Common Mode Chokes 553-3869-2-ND
2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm

2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm

Buy Now Datasheet
Common Mode Chokes - 553-3869-6-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3869-6-ND
Common Mode Chokes 553-3869-6-ND
2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm

2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm

Buy Now Datasheet
Common Mode Chokes - 553-3869-1-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3869-1-ND
Common Mode Chokes 553-3869-1-ND
2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm

2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm

Buy Now Datasheet
SMD 400MA Inductor and Choke - 839-T8114NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA Inductor and Choke
839-T8114NLT
SMD 400MA Inductor and Choke 839-T8114NLT
CMC 400MA 2LN SMD Product overview: T8114NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8114NLT can be used for catalog matching and distributor lookup.

CMC 400MA 2LN SMD Product overview: T8114NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8114NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-3869-2-ND 839-T8114NLT
Product Name Common Mode Chokes SMD 400MA Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.7000 ohms
Rated DC Current 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details