High Current Composite Inductor - PA5003.XXXNLT and PM2203.XXXNLT
Win Source Part Number: 1340157-PM2205.821NL
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: PM2205.XXXNLT
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.260" L x 0.252" W (6.60mm x 6.40mm)
Inductance: 820 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 800
Tolerance: ±20%
Ratings: AEC-Q200
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 4.18mOhm Max
Supplier Device Package: SMD
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 21 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics
Current - Saturation (Isat): 24A
820nH Shielded Inductor 21A 4.18mOhm Max Nonstandard
820nH Shielded Inductor 21A 4.18mOhm Max Nonstandard
820nH Shielded Inductor 21A 4.18mOhm Max Nonstandard
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PM2205.821NLT | 1340157-PM2205.821NLT | 553-4156-2-ND |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Application | High Current | RF Choke | |
| Inductance Range | 0.8200 microH | 0.8200 microH | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Configuration | Fixed | Fixed |