Pulse Electronics Corporation Telecom Chokes T8113NL

Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet
Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Chokes - T8113NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Chokes
T8113NL
Telecom Chokes T8113NL
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant

Telecom Choke Specifications:

  • Range suited for many Telecom, Industrial, and Automotive applications
  • Reduces radiated EMI emissions
  • Filters common mode noise for EMI reduction
  • RoHS peak reflow solder temperature rating 245°C
  • Low profile surface mount packages
  • Cost effective construction with Pulse SLIC patented technology
  • RoHS Compliant
Supplier's Site Datasheet
SMD 2.2MH 500MA 700 OHM Inductor and Choke - 839-T8113NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2MH 500MA 700 OHM Inductor and Choke
839-T8113NL
SMD 2.2MH 500MA 700 OHM Inductor and Choke 839-T8113NL
CMC 2.2MH 500MA 2LN 700 OHM SMD Product overview: T8113NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 500MA, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 500MA, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8113NL can be used for catalog matching and distributor lookup.

CMC 2.2MH 500MA 2LN 700 OHM SMD Product overview: T8113NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 500MA, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 500MA, 700 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8113NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-3279-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3279-5-ND
Common Mode Chokes 553-3279-5-ND
2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 500mA DCR 400mOhm

2.2mH @ 100kHz 2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 500mA DCR 400mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number T8113NL 839-T8113NL 553-3279-5-ND
Product Name Telecom Chokes SMD 2.2MH 500MA 700 OHM Inductor and Choke Common Mode Chokes
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 0.0 microH 2200 microH
Lead Style None
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Mounting Option Surface Mount Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 108 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers