CMC 18A 2LN 3.4 KOHM SMD
CMC 18A 2LN 3.4 KOHM SMD
CMC 18A 2LN 3.4 KOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-PM9408.814NLTCT-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |