Pulse Electronics Corporation SMD 10A Inductor and Choke PH9407.504NLT

Description
CMC 10A 2LN 2.35K OHM SMD Product overview: PH9407.504NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9407.504NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 10A 2LN 2.35K OHM SMD Product overview: PH9407.504NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9407.504NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10A Inductor and Choke - 839-PH9407.504NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10A Inductor and Choke
839-PH9407.504NLT
SMD 10A Inductor and Choke 839-PH9407.504NLT
CMC 10A 2LN 2.35K OHM SMD Product overview: PH9407.504NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9407.504NLT can be used for catalog matching and distributor lookup.

CMC 10A 2LN 2.35K OHM SMD Product overview: PH9407.504NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9407.504NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-PH9407.504NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9407.504NLTCT-ND
Common Mode Chokes 553-PH9407.504NLTCT-ND
2 Line Common Mode Choke Surface Mount 2.35 kOhms @ 1.42MHz 10A DCR 7.8mOhm

2 Line Common Mode Choke Surface Mount 2.35 kOhms @ 1.42MHz 10A DCR 7.8mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PH9407.504NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9407.504NLTTR-ND
Common Mode Chokes 553-PH9407.504NLTTR-ND
2 Line Common Mode Choke Surface Mount 2.35 kOhms @ 1.42MHz 10A DCR 7.8mOhm

2 Line Common Mode Choke Surface Mount 2.35 kOhms @ 1.42MHz 10A DCR 7.8mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PH9407.504NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9407.504NLTDKR-ND
Common Mode Chokes 553-PH9407.504NLTDKR-ND
2 Line Common Mode Choke Surface Mount 2.35 kOhms @ 1.42MHz 10A DCR 7.8mOhm

2 Line Common Mode Choke Surface Mount 2.35 kOhms @ 1.42MHz 10A DCR 7.8mOhm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-PH9407.504NLT 553-PH9407.504NLTCT-ND
Product Name SMD 10A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Planar
Inductance Range 480 microH
Inductance Tolerance 35 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers