Pulse Electronics Corporation Telecom Chokes T8114NL

Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet
Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Chokes - T8114NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Chokes
T8114NL
Telecom Chokes T8114NL
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant

Telecom Choke Specifications:

  • Range suited for many Telecom, Industrial, and Automotive applications
  • Reduces radiated EMI emissions
  • Filters common mode noise for EMI reduction
  • RoHS peak reflow solder temperature rating 245°C
  • Low profile surface mount packages
  • Cost effective construction with Pulse SLIC patented technology
  • RoHS Compliant
Supplier's Site Datasheet
Common Mode Chokes - 553-1919-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1919-5-ND
Common Mode Chokes 553-1919-5-ND
2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm

2 Line Common Mode Choke Surface Mount 400mA DCR 700mOhm

Buy Now Datasheet
SMD 400MA Inductor and Choke - 839-T8114NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400MA Inductor and Choke
839-T8114NL
SMD 400MA Inductor and Choke 839-T8114NL
CMC 400MA 2LN SMD Product overview: T8114NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8114NL can be used for catalog matching and distributor lookup.

CMC 400MA 2LN SMD Product overview: T8114NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 400MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 400MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-T8114NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
988567-T8114NL
Filters - Common Mode Chokes 988567-T8114NL
Win Source Part Number: 988567-T8114NL Category: Filters>Common Mode Chokes Package: Tube Current Rating (Max): 400mA Standard Package: 75 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.161" (4.10mm) Number of Lines: 2 DC Resistance (DCR) (Max): 700mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.350" L x 0.248" W (8.90mm x 6.30mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: T8114NL-ND,553-1919- 5

Win Source Part Number: 988567-T8114NL
Category: Filters>Common Mode Chokes
Package: Tube
Current Rating (Max): 400mA
Standard Package: 75
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.161" (4.10mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 700mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.350" L x 0.248" W (8.90mm x 6.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: T8114NL-ND,553-1919-5

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number T8114NL 553-1919-5-ND 839-T8114NL 988567-T8114NL
Product Name Telecom Chokes Common Mode Chokes SMD 400MA Inductor and Choke Filters - Common Mode Chokes
Application Common Mode Choke Common Mode Choke; RF Choke RF Choke
Lead Style None
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
DCR 0.7000 ohms 0.7000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-D539-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details