Pulse Electronics Corporation Inductors, Coils, Chokes - Arrays, Signal Transformers PF0552.684NLT

Description
Win Source Part Number: 1314991-PF0552.684NL T Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PF0552NL Package: Tape & Reel (TR) Shielding: Shielded Mounting: SMD (SMT) Tolerance: ±20% Height: 0.236" (6.00mm) Number of Coils: 2 Inductance - Connected In Series: 2.7 mH Inductance - Connected In Parallel: 680 µH Current Rating - Parallel: 810 mA Current Rating - Series: 400 mA Current Saturation - Parallel: 860 mA Current Saturation - Series: 430 mA DC Resistance (DCR) - Parallel: 1Ohm Max DC Resistance (DCR) - Series: 4.1Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power
Request a Quote Datasheet
Description
Win Source Part Number: 1314991-PF0552.684NL T Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PF0552NL Package: Tape & Reel (TR) Shielding: Shielded Mounting: SMD (SMT) Tolerance: ±20% Height: 0.236" (6.00mm) Number of Coils: 2 Inductance - Connected In Series: 2.7 mH Inductance - Connected In Parallel: 680 µH Current Rating - Parallel: 810 mA Current Rating - Series: 400 mA Current Saturation - Parallel: 860 mA Current Saturation - Series: 430 mA DC Resistance (DCR) - Parallel: 1Ohm Max DC Resistance (DCR) - Series: 4.1Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
1314991-PF0552.684NLT
Inductors, Coils, Chokes - Arrays, Signal Transformers 1314991-PF0552.684NLT
Win Source Part Number: 1314991-PF0552.684NL T Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PF0552NL Package: Tape & Reel (TR) Shielding: Shielded Mounting: SMD (SMT) Tolerance: ±20% Height: 0.236" (6.00mm) Number of Coils: 2 Inductance - Connected In Series: 2.7 mH Inductance - Connected In Parallel: 680 µH Current Rating - Parallel: 810 mA Current Rating - Series: 400 mA Current Saturation - Parallel: 860 mA Current Saturation - Series: 430 mA DC Resistance (DCR) - Parallel: 1Ohm Max DC Resistance (DCR) - Series: 4.1Ohm Max Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power

Win Source Part Number: 1314991-PF0552.684NLT
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: PF0552NL
Package: Tape & Reel (TR)
Shielding: Shielded
Mounting: SMD (SMT)
Tolerance: ±20%
Height: 0.236" (6.00mm)
Number of Coils: 2
Inductance - Connected In Series: 2.7 mH
Inductance - Connected In Parallel: 680 µH
Current Rating - Parallel: 810 mA
Current Rating - Series: 400 mA
Current Saturation - Parallel: 860 mA
Current Saturation - Series: 430 mA
DC Resistance (DCR) - Parallel: 1Ohm Max
DC Resistance (DCR) - Series: 4.1Ohm Max
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.492" L x 0.492" W (12.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1314991-PF0552.684NLT
Product Name Inductors, Coils, Chokes - Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-8N2 016008C-8N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Leaded Inductors - 1678254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 50
View Details