Pulse Electronics Corporation RF Chip Inductor PE-1008CM390GTT

Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Datasheet
Description
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Chip Inductor - PE-1008CM390GTT - Pulse Electronics Corporation
San Diego, CA, USA
RF Chip Inductor
PE-1008CM390GTT
RF Chip Inductor PE-1008CM390GTT
Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint. Chip Inductor Features: Ceramic or Ferrite Core Options Very High Q Values High Self-Resonant Frequency RoHS Compliant

Our range of various chip inductor products contain the very latest in wire-wound technology and Ceramic or Ferrite Core, thus providing the ultimate in performance demanded by today's Wireless products. The Inductors provide high Q and SRFs in an industry standard size and footprint.
Chip Inductor Features:

  • Ceramic or Ferrite Core Options
  • Very High Q Values
  • High Self-Resonant Frequency
  • RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation
Product Category Inductors, Coils, and Chokes
Product Number PE-1008CM390GTT
Product Name RF Chip Inductor
Application RF Choke
Inductance Range 0.0390 microH
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-N50 016008C-N50XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details