Pulse Electronics Corporation Common Mode Chokes PH9408.364NLT

Description
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1.3MHz 23A DCR 3.5mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1.3MHz 23A DCR 3.5mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-PH9408.364NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.364NLTCT-ND
Common Mode Chokes 553-PH9408.364NLTCT-ND
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1.3MHz 23A DCR 3.5mOhm

2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1.3MHz 23A DCR 3.5mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PH9408.364NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.364NLTDKR-ND
Common Mode Chokes 553-PH9408.364NLTDKR-ND
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1.3MHz 23A DCR 3.5mOhm

2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1.3MHz 23A DCR 3.5mOhm

Buy Now Datasheet
Common Mode Chokes - 553-PH9408.364NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-PH9408.364NLTTR-ND
Common Mode Chokes 553-PH9408.364NLTTR-ND
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1.3MHz 23A DCR 3.5mOhm

2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 1.3MHz 23A DCR 3.5mOhm

Buy Now Datasheet
SMD 23A Inductor and Choke - 839-PH9408.364NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 23A Inductor and Choke
839-PH9408.364NLT
SMD 23A Inductor and Choke 839-PH9408.364NLT
CMC 23A 2LN 1.5K OHM SMD Product overview: PH9408.364NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9408.364NLT can be used for catalog matching and distributor lookup.

CMC 23A 2LN 1.5K OHM SMD Product overview: PH9408.364NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 23A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PH9408.364NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-PH9408.364NLTCT-ND 839-PH9408.364NLT
Product Name Common Mode Chokes SMD 23A Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0035 ohms
Rated DC Current 23000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers