Pulse Electronics Corporation Telecom Chokes TM8116NL

Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet
Description
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom Chokes - TM8116NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom Chokes
TM8116NL
Telecom Chokes TM8116NL
Telecom Choke Specifications: Range suited for many Telecom, Industrial, and Automotive applications Reduces radiated EMI emissions Filters common mode noise for EMI reduction RoHS peak reflow solder temperature rating 245°C Low profile surface mount packages Cost effective construction with Pulse SLIC patented technology RoHS Compliant

Telecom Choke Specifications:

  • Range suited for many Telecom, Industrial, and Automotive applications
  • Reduces radiated EMI emissions
  • Filters common mode noise for EMI reduction
  • RoHS peak reflow solder temperature rating 245°C
  • Low profile surface mount packages
  • Cost effective construction with Pulse SLIC patented technology
  • RoHS Compliant
Supplier's Site Datasheet
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1100255-TM8116NL
Filters - Common Mode Chokes 1100255-TM8116NL
Win Source Part Number: 1100255-TM8116NL Category: Filters>Common Mode Chokes Package: Tube Current Rating (Max): 700mA Standard Package: 75 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.161" (4.10mm) Number of Lines: 2 Impedance @ Frequency: 800 Ohms @ 100 MHz Inductance @ Frequency: 470 µH @ 100 kHz DC Resistance (DCR) (Max): 300mOhm Package / Case: Horizontal, 4 PC Pad Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.260" L x 0.248" W (6.60mm x 6.30mm) Alternative Parts (Cross-Reference): EXC24CP121U; DLW31SN900SQ2L; DLW5BSM302SQ2L; 744231091; ACM2012D-900-2P-T00; 744232090; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: -TM8116NL,553-3325-5 ,553-3325

Win Source Part Number: 1100255-TM8116NL
Category: Filters>Common Mode Chokes
Package: Tube
Current Rating (Max): 700mA
Standard Package: 75
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.161" (4.10mm)
Number of Lines: 2
Impedance @ Frequency: 800 Ohms @ 100 MHz
Inductance @ Frequency: 470 µH @ 100 kHz
DC Resistance (DCR) (Max): 300mOhm
Package / Case: Horizontal, 4 PC Pad
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.260" L x 0.248" W (6.60mm x 6.30mm)
Alternative Parts (Cross-Reference): EXC24CP121U; DLW31SN900SQ2L; DLW5BSM302SQ2L; 744231091; ACM2012D-900-2P-T00; 744232090;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: -TM8116NL,553-3325-5,553-3325

Buy Now Datasheet
Common Mode Chokes - 553-3325-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-3325-5-ND
Common Mode Chokes 553-3325-5-ND
470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 700mA DCR 300mOhm

470µH @ 100kHz 2 Line Common Mode Choke Surface Mount 800 Ohms @ 100MHz 700mA DCR 300mOhm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number TM8116NL 1100255-TM8116NL 553-3325-5-ND
Product Name Telecom Chokes Filters - Common Mode Chokes Common Mode Chokes
Application Common Mode Choke RF Choke Common Mode Choke; RF Choke
Inductance Range 0.0 microH 470 microH
Lead Style None
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Miniature RF Chokes - 026011F-270 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details