2.25µH Pulse Transformer Surface Mount
2.25µH Pulse Transformer Surface Mount
2.25µH Pulse Transformer Surface Mount
Win Source Part Number: 1176680-PG1096.252NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PG1096NL
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.25 µH
Height - Seated (Max): 0.583" (14.80mm)
Standard Package: 60
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 1.2mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 1.024" L x 1.024" W (26.00mm x 26.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 45 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: PG1096.252NLT-ND,553
Current - Saturation (Isat): 55A
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-3731-1-ND | 1176680-PG1096.252NLT |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Configuration | Fixed | Fixed |
| Inductance Tolerance | 20 (+/- %) |