Pulse Electronics Corporation Datasheets for Pulse Transformers

Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency.
Pulse Transformers: Learn more

Page: 1 2 3
Product Name Notes
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A
FIS1XX series THT Current Sense Inductor, 2,500Vac isolation, fully encapsulated
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems...
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to...
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation...
We manufacture and supply an extensive line of high-performance xDSL transformers, including ADSL, VDSL, Vectored VDSL, VDSL Hybrid, VDSL Line, G.fast, HDSL2 and G.SHDSL transformer and chipsets. These transformers are...

Next >>