Manufacturer: Pulse Electronics Network
Win Source Part Number: 753017-E4001NLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 112μH
Weight: 0.03 oz (0.85 g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.210" (5.33mm)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.500" L x 0.285" W (12.70mm x 7.24mm)
XFRMR LAN ISOL 10BASE-T 1:2 SMD Product overview: E4001NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E4001NLT can be used for catalog matching and distributor lookup.
112µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
112µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
112µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
XFRMR LAN ISOL 10BASE-T 1:2 SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers |
| Product Number | 753017-E4001NLT | 166-E4001NLT | 553-3772-2-ND | E4001NLT |
| Product Name | Pulse Transformers - E4001NLT | SMD Pulse Transformer | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |