Pulse Electronics Corporation Transformers - Pulse Transformers H0022NL

Description
Win Source Part Number: 1031625-H0022NL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN Height - Seated (Max): 0.085" (2.16mm) Standard Package: 40 Mounting: SMD (SMT) Weight: 0.01 oz (0.28 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.465" L x 0.340" W (11.81mm x 8.63mm) Alternative Parts (Cross-Reference): H1102NL; HX1188NL; HX1188FNL; TY-141P; TY-144P; TY-145P; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-1316 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1031625-H0022NL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN Height - Seated (Max): 0.085" (2.16mm) Standard Package: 40 Mounting: SMD (SMT) Weight: 0.01 oz (0.28 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.465" L x 0.340" W (11.81mm x 8.63mm) Alternative Parts (Cross-Reference): H1102NL; HX1188NL; HX1188FNL; TY-141P; TY-144P; TY-145P; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-1316 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1031625-H0022NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1031625-H0022NL
Transformers - Pulse Transformers 1031625-H0022NL
Win Source Part Number: 1031625-H0022NL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN Height - Seated (Max): 0.085" (2.16mm) Standard Package: 40 Mounting: SMD (SMT) Weight: 0.01 oz (0.28 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.465" L x 0.340" W (11.81mm x 8.63mm) Alternative Parts (Cross-Reference): H1102NL; HX1188NL; HX1188FNL; TY-141P; TY-144P; TY-145P; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: 553-1316 Product Status: Obsolete

Win Source Part Number: 1031625-H0022NL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN
Height - Seated (Max): 0.085" (2.16mm)
Standard Package: 40
Mounting: SMD (SMT)
Weight: 0.01 oz (0.28 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.465" L x 0.340" W (11.81mm x 8.63mm)
Alternative Parts (Cross-Reference): H1102NL; HX1188NL; HX1188FNL; TY-141P; TY-144P; TY-145P;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: 553-1316
Product Status: Obsolete

Buy Now Datasheet
Pulse Transformers - 553-1316-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1316-ND
Pulse Transformers 553-1316-ND
LAN Pulse Transformer 1CT:1CT Surface Mount

LAN Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H0022NL
Transformers - Pulse Transformers H0022NL
MODULE PC CARD SNGL LAN 12PCMCIA

MODULE PC CARD SNGL LAN 12PCMCIA

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H0022NL
Audio Transformers / Signal Transformers H0022NL
Audio Transformers / Signal Transformers 10/100Base-TX SMD 1Ohm 1-Port

Audio Transformers / Signal Transformers 10/100Base-TX SMD 1Ohm 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number 1031625-H0022NL 553-1316-ND H0022NL H0022NL
Product Name Transformers - Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A9-M14-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 500 VA
View Details
Transformers - Audio Transformers - Signal Level - 145N - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details