Pulse Electronics Corporation Ethernet Transformer H0068ANL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - H0068ANL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
H0068ANL
Ethernet Transformer H0068ANL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 553-2613-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-2613-ND
Pulse Transformers 553-2613-ND
LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

LAN 10/100 Base-T Pulse Transformer 1CT:1CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Electronic Surplus - H0068ANL - 1178095-H0068ANL - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - H0068ANL
1178095-H0068ANL
Electronic Surplus - H0068ANL 1178095-H0068ANL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178095-H0068ANL Mounting Style: SMD Transformer Type: LAN 10/100 Base-T Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.082" (2.08mm) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.347" W (12.70mm x 8.81mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178095-H0068ANL
Mounting Style: SMD
Transformer Type: LAN 10/100 Base-T
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.082" (2.08mm)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.347" W (12.70mm x 8.81mm)

Buy Now
Pulse Transformer - 166-H0068ANL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H0068ANL
Pulse Transformer 166-H0068ANL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H0068ANL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0068ANL can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:1CT TX 1CT:1CT RX Product overview: H0068ANL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0068ANL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H0068ANL
Audio Transformers / Signal Transformers H0068ANL
Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 1-Port

Audio Transformers / Signal Transformers 100BaseTX SMD NonPoE 1-Port

Buy Now Datasheet
Telecom Transformer 1CT:1CT 1500Vrms -1dB Surface Mount - 664-H0068ANL - Utmel Electronic Limited
Hong Kong, China
Telecom Transformer 1CT:1CT 1500Vrms -1dB Surface Mount
664-H0068ANL
Telecom Transformer 1CT:1CT 1500Vrms -1dB Surface Mount 664-H0068ANL
Telecom Transformer 1CT:1CT 1500Vrms -1dB Surface Mount

Telecom Transformer 1CT:1CT 1500Vrms -1dB Surface Mount

Supplier's Site
Mdl,sin,100D,1 Pulse Electronics - 51AK2817 - Newark, An Avnet Company
Chicago, IL, United States
Mdl,sin,100D,1 Pulse Electronics
51AK2817
Mdl,sin,100D,1 Pulse Electronics 51AK2817
MDL,SIN,100D,1:1,SMT ,TU, NPB ROHS COMPLIANT: YES

MDL,SIN,100D,1:1,SMT,TU, NPB ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H0068ANL
Transformers - Pulse Transformers H0068ANL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number H0068ANL 553-2613-ND 1178095-H0068ANL 166-H0068ANL H0068ANL 664-H0068ANL 51AK2817 H0068ANL
Product Name Ethernet Transformer Pulse Transformers Electronic Surplus - H0068ANL Pulse Transformer Audio Transformers / Signal Transformers Telecom Transformer 1CT:1CT 1500Vrms -1dB Surface Mount Mdl,sin,100D,1 Pulse Electronics Transformers - Pulse Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
Step Down Transformers - 4-1611471-0 - TE Connectivity
Specs
Mounting Foot
Standards EU ELV Compliant
Power Rating (VA) 20 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details