Pulse Electronics Corporation RF Transformer CX2045LNL

Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Request a Quote Datasheet
Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transformer - CX2045LNL - Pulse Electronics Corporation
San Diego, CA, USA
RF Transformer
CX2045LNL
RF Transformer CX2045LNL
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C

Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints.
RF Transformer Features:

  • RoHS Compliant
  • SMT & Leadless SMT Package Options
  • Multiple Frequency Ranges
  • Low Cost Construction
  • Compact Design
  • High Capacity Production
  • Extended Temperature -40°C to +85°C
Supplier's Site Datasheet
Balun - 553-1500-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 3MHz ~ 300MHz 1:2 Nonstandard SMD

RF Balun 3MHz ~ 300MHz 1:2 Nonstandard SMD

Buy Now Datasheet
Baluns Transformer, 3Mhz-300Mhz Rohs Compliant Pulse Electronics - 85AJ1920 - Newark, An Avnet Company
Chicago, IL, United States
Baluns Transformer, 3Mhz-300Mhz Rohs Compliant Pulse Electronics
85AJ1920
Baluns Transformer, 3Mhz-300Mhz Rohs Compliant Pulse Electronics 85AJ1920
BALUNS TRANSFORMER, 3MHZ-300MHZ ROHS COMPLIANT: YES

BALUNS TRANSFORMER, 3MHZ-300MHZ ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
CX2045LNL
Audio Transformers / Signal Transformers CX2045LNL
Audio Transformers / Signal Transformers 3-300MHz SMD 50Ohm RF Tranformer

Audio Transformers / Signal Transformers 3-300MHz SMD 50Ohm RF Tranformer

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number CX2045LNL 553-1500-ND 85AJ1920 CX2045LNL
Product Name RF Transformer Balun Baluns Transformer, 3Mhz-300Mhz Rohs Compliant Pulse Electronics Audio Transformers / Signal Transformers
Category Signal Signal
Other Transformer Types / Applications RF Balun Balun; Pulse Transformers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5491-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Single Phase Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details