Pulse Electronics Corporation Pulse Transformer 23Z467SM

Description
PULSE XFMR 1CT:2CT TX 1CT:1CT RX Product overview: 23Z467SM from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z467SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PULSE XFMR 1CT:2CT TX 1CT:1CT RX Product overview: 23Z467SM from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z467SM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-23Z467SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-23Z467SM
Pulse Transformer 166-23Z467SM
PULSE XFMR 1CT:2CT TX 1CT:1CT RX Product overview: 23Z467SM from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z467SM can be used for catalog matching and distributor lookup.

PULSE XFMR 1CT:2CT TX 1CT:1CT RX Product overview: 23Z467SM from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-23Z467SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-3894-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-3894-5-ND
Pulse Transformers 553-3894-5-ND
140µH LAN 10G Base-T Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount

140µH LAN 10G Base-T Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 23Z467SM - 1123088-23Z467SM - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 23Z467SM
1123088-23Z467SM
Pulse Transformers - 23Z467SM 1123088-23Z467SM
Manufacturer: Pulse Electronics Network Win Source Part Number: 1123088-23Z467SM Packaging: Tube Mounting Style: SMD Transformer Type: LAN 10G Base-T Inductance: 140μH Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1123088-23Z467SM
Packaging: Tube
Mounting Style: SMD
Transformer Type: LAN 10G Base-T
Inductance: 140μH
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.215" (5.46mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)

Buy Now
Futian, China
Transformers - Pulse Transformers
23Z467SM
Transformers - Pulse Transformers 23Z467SM
PULSE XFMR 1CT:2CT TX 1CT:1CT RX

PULSE XFMR 1CT:2CT TX 1CT:1CT RX

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
23Z467SM
Audio Transformers / Signal Transformers 23Z467SM
Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 140uH .6Ohms 1-Port

Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 140uH .6Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 166-23Z467SM 553-3894-5-ND 1123088-23Z467SM 23Z467SM 23Z467SM
Product Name Pulse Transformer Pulse Transformers Pulse Transformers - 23Z467SM Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Transformer (3.06:1 Ratio) - QPP0023 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - FS48-050 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers