Pulse Electronics Corporation Ethernet Transformer 23Z356SMQNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - 23Z356SMQNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
23Z356SMQNL
Ethernet Transformer 23Z356SMQNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 23Z356SMQNL-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
23Z356SMQNL-ND
Pulse Transformers 23Z356SMQNL-ND
200µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount

200µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.414CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Transformers - Pulse Transformers - 1230890-23Z356SMQNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1230890-23Z356SMQNL
Transformers - Pulse Transformers 1230890-23Z356SMQNL
Win Source Part Number: 1230890-23Z356SMQNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 200µH Height - Seated (Max): 0.215" (5.46mm) Standard Package: 45 Mounting: SMD (SMT) Weight: 0.03 oz (0.85 g) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network

Win Source Part Number: 1230890-23Z356SMQNL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 200µH
Height - Seated (Max): 0.215" (5.46mm)
Standard Package: 45
Mounting: SMD (SMT)
Weight: 0.03 oz (0.85 g)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
23Z356SMQNL
Audio Transformers / Signal Transformers 23Z356SMQNL
Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 200uH .6Ohms 1-Port

Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 200uH .6Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
23Z356SMQNL
Transformers - Pulse Transformers 23Z356SMQNL
TRANSFORMER 10BASE-T LAN 16SOIC

TRANSFORMER 10BASE-T LAN 16SOIC

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 23Z356SMQNL 23Z356SMQNL-ND 1230890-23Z356SMQNL 23Z356SMQNL 23Z356SMQNL
Product Name Ethernet Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Pulse Transformers - 817-1511-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details