Pulse Electronics Corporation Three Phase Emi Filter, 500V Pulse Electronics FE3X033-10-7NL

Description
THREE PHASE EMI FILTER, 500V
Description
THREE PHASE EMI FILTER, 500V

Suppliers

Company
Product
Description
Supplier Links
Three Phase Emi Filter, 500V Pulse Electronics - 09AK3278 - Newark, An Avnet Company
Chicago, IL, United States
Three Phase Emi Filter, 500V Pulse Electronics
09AK3278
Three Phase Emi Filter, 500V Pulse Electronics 09AK3278
THREE PHASE EMI FILTER, 500V

THREE PHASE EMI FILTER, 500V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 09AK3278
Product Name Three Phase Emi Filter, 500V Pulse Electronics
Other Transformer Types / Applications Pulse Transformers; Three Phase Transformers
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details