Pulse Electronics Corporation Ethernet Transformer 23Z467SMNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - 23Z467SMNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
23Z467SMNL
Ethernet Transformer 23Z467SMNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Pulse Transformers - 23Z467SMNL - 1123089-23Z467SMNL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - 23Z467SMNL
1123089-23Z467SMNL
Pulse Transformers - 23Z467SMNL 1123089-23Z467SMNL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1123089-23Z467SMNL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Inductance: 140μH Weight: 0.03 oz (0.85g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.215" (5.46mm) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 45 MSL Level: 1 (Unlimited) Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1123089-23Z467SMNL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 140μH
Weight: 0.03 oz (0.85g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.215" (5.46mm)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 45
MSL Level: 1 (Unlimited)
Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)

Buy Now
Pulse Transformers - 553-1631-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1631-5-ND
Pulse Transformers 553-1631-5-ND
140µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount

140µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
23Z467SMNL
Audio Transformers / Signal Transformers 23Z467SMNL
Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 140uH .6Ohms 1-Port

Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 140uH .6Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
23Z467SMNL
Transformers - Pulse Transformers 23Z467SMNL
TRANSFORMER 10BASE-T LAN 16SOIC

TRANSFORMER 10BASE-T LAN 16SOIC

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 23Z467SMNL 1123089-23Z467SMNL 553-1631-5-ND 23Z467SMNL 23Z467SMNL
Product Name Ethernet Transformer Pulse Transformers - 23Z467SMNL Pulse Transformers Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-ISNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details