Pulse Electronics Corporation Ethernet Transformer HM6098FNL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - HM6098FNL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
HM6098FNL
Ethernet Transformer HM6098FNL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Transformers - Pulse Transformers - 1006773-HM6098FNL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1006773-HM6098FNL
Transformers - Pulse Transformers 1006773-HM6098FNL
Win Source Part Number: 1006773-HM6098FNL Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 10/100/1000 Base-T Inductance: 120µH Height - Seated (Max): 0.260" (6.60mm) Standard Package: 25 Mounting: SMD (SMT) Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.715" L x 0.595" W (18.16mm x 15.11mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: Pulse Electronics Network Other Names: -HM6098FNL,553-3330, 553-3330-5

Win Source Part Number: 1006773-HM6098FNL
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 120µH
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 25
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.715" L x 0.595" W (18.16mm x 15.11mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Network
Other Names: -HM6098FNL,553-3330,553-3330-5

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
HM6098FNL
Transformers - Pulse Transformers HM6098FNL
PULSE XFMR 1CT:1CT TX 1CT:1CT RX

PULSE XFMR 1CT:1CT TX 1CT:1CT RX

Supplier's Site
Poe Transformer, 1 Pulse Electronics - 60AC4461 - Newark, An Avnet Company
Chicago, IL, United States
Poe Transformer, 1 Pulse Electronics
60AC4461
Poe Transformer, 1 Pulse Electronics 60AC4461
POE TRANSFORMER, 1:1, 1PORT, 1000BASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:120µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

POE TRANSFORMER, 1:1, 1PORT, 1000BASE-T; No. of Ports:1 Port; Turns Ratio:1:1; Inductance:120µH; Isolation Voltage:1.5kV; Transformer Mounting:Surface Mount; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
HM6098FNL
Audio Transformers / Signal Transformers HM6098FNL
Audio Transformers / Signal Transformers 1000Base-T SMD PoE+ 120uH .3Ohms 1-Port

Audio Transformers / Signal Transformers 1000Base-T SMD PoE+ 120uH .3Ohms 1-Port

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number HM6098FNL 1006773-HM6098FNL HM6098FNL 60AC4461 HM6098FNL
Product Name Ethernet Transformer Transformers - Pulse Transformers Transformers - Pulse Transformers Poe Transformer, 1 Pulse Electronics Audio Transformers / Signal Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.50E7 Hz
View Details
Balun (1:1 Ratio) - QPP0022 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Standards RoHS
View Details
1:1 CORE & WIRE Transformer, 650 - 4000 MHz, 50Ω - TC1-1-43X+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers