Pulse Electronics Corporation RF Transformer CX2041NL

Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Request a Quote Datasheet
Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transformer - CX2041NL - Pulse Electronics Corporation
San Diego, CA, USA
RF Transformer
CX2041NL
RF Transformer CX2041NL
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C

Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints.
RF Transformer Features:

  • RoHS Compliant
  • SMT & Leadless SMT Package Options
  • Multiple Frequency Ranges
  • Low Cost Construction
  • Compact Design
  • High Capacity Production
  • Extended Temperature -40°C to +85°C
Supplier's Site Datasheet
Balun - 553-3187-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 50kHz ~ 450MHz 1:1 5-SMD Module

RF Balun 50kHz ~ 450MHz 1:1 5-SMD Module

Buy Now Datasheet
Baluns Transformer, 50Khz-450Khz Rohs Compliant Pulse Electronics - 85AJ1919 - Newark, An Avnet Company
Chicago, IL, United States
Baluns Transformer, 50Khz-450Khz Rohs Compliant Pulse Electronics
85AJ1919
Baluns Transformer, 50Khz-450Khz Rohs Compliant Pulse Electronics 85AJ1919
BALUNS TRANSFORMER, 50KHZ-450KHZ ROHS COMPLIANT: YES

BALUNS TRANSFORMER, 50KHZ-450KHZ ROHS COMPLIANT: YES

Supplier's Site
Balun Transformer, 50Khz-450Mhz, Smd; Impedance Unbalanced / Balanced Pulse Electronics - 50AK8263 - Newark, An Avnet Company
Chicago, IL, United States
Balun Transformer, 50Khz-450Mhz, Smd; Impedance Unbalanced / Balanced Pulse Electronics
50AK8263
Balun Transformer, 50Khz-450Mhz, Smd; Impedance Unbalanced / Balanced Pulse Electronics 50AK8263
BALUN TRANSFORMER, 50KHZ-450MHZ, SMD; Impedance - Unbalanced / Balanced:75ohm; Insertion Loss:3.4dB; Phase Difference:-; Balun Case Style:SMD; Frequency Min:50kHz; Frequency Max:450MHz; Product Range:- RoHS Compliant: Yes

BALUN TRANSFORMER, 50KHZ-450MHZ, SMD; Impedance - Unbalanced / Balanced:75ohm; Insertion Loss:3.4dB; Phase Difference:-; Balun Case Style:SMD; Frequency Min:50kHz; Frequency Max:450MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
CX2041NL
Audio Transformers / Signal Transformers CX2041NL
Audio Transformers / Signal Transformers Wideband RF 75 Ohm 1:1CT 50-450MHz SMD

Audio Transformers / Signal Transformers Wideband RF 75 Ohm 1:1CT 50-450MHz SMD

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number CX2041NL 553-3187-ND 85AJ1919 CX2041NL
Product Name RF Transformer Balun Baluns Transformer, 50Khz-450Khz Rohs Compliant Pulse Electronics Audio Transformers / Signal Transformers
Category Signal Signal
Other Transformer Types / Applications RF Balun Balun; Pulse Transformers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
HP1 Series Hexa-Path Magnetics - HP1-0102 HP1-0102LD - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Power Transformers - PB2993-ND - DigiKey
Specs
Category Power; Signal
Other Transformer Types / Applications Power Transformer
Mounting Chassis
View Details