Pulse Electronics Corporation Dual 30W Pulse Transformer GS5014R LF

Description
MDL 1G DUAL PORT POE+ 30W Product overview: GS5014R LF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-GS5014R LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MDL 1G DUAL PORT POE+ 30W Product overview: GS5014R LF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-GS5014R LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 30W Pulse Transformer - 166-GS5014R LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 30W Pulse Transformer
166-GS5014R LF
Dual 30W Pulse Transformer 166-GS5014R LF
MDL 1G DUAL PORT POE+ 30W Product overview: GS5014R LF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-GS5014R LF can be used for catalog matching and distributor lookup.

MDL 1G DUAL PORT POE+ 30W Product overview: GS5014R LF from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30W. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, Dual, 30W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-GS5014R LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-GS5014RLFDKR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-GS5014RLFDKR-ND
Pulse Transformers 553-GS5014RLFDKR-ND
MDL 1G DUAL PORT POE+ 30W

MDL 1G DUAL PORT POE+ 30W

Buy Now Datasheet
Pulse Transformers - 553-GS5014RLFTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-GS5014RLFTR-ND
Pulse Transformers 553-GS5014RLFTR-ND
350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - 553-GS5014RLFCT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-GS5014RLFCT-ND
Pulse Transformers 553-GS5014RLFCT-ND
MDL 1G DUAL PORT POE+ 30W

MDL 1G DUAL PORT POE+ 30W

Buy Now Datasheet
Transformers - Pulse Transformers - 983211-GS5014R LF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
983211-GS5014R LF
Transformers - Pulse Transformers 983211-GS5014R LF
Win Source Part Number: 983211-GS5014R LF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.283" (7.20mm) Standard Package: 350 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.094" L x 0.480" W (27.80mm x 12.20mm) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-GS5014RLFTR

Win Source Part Number: 983211-GS5014R LF
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.283" (7.20mm)
Standard Package: 350
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.094" L x 0.480" W (27.80mm x 12.20mm)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Network
Other Names: 1840-GS5014RLFTR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Transformers Transformers Transformers
Product Number 166-GS5014R LF 553-GS5014RLFDKR-ND 983211-GS5014R LF
Product Name Dual 30W Pulse Transformer Pulse Transformers Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details