Pulse Electronics Corporation Pulse Transformers H0013NL

Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet
Description
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - 553-1628-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1628-5-ND
Pulse Transformers 553-1628-5-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - H0013NL - 1178091-H0013NL - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H0013NL
1178091-H0013NL
Pulse Transformers - H0013NL 1178091-H0013NL
Manufacturer: Pulse Electronics Network Win Source Part Number: 1178091-H0013NL Packaging: Tube Mounting Style: SMD Transformer Type: Isolation and Data Interface (Encapsulated) Weight: 0.01 oz (0.28g) Categories: Transformers Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.pulseeng.com Height - Seated (Maximum): 0.078" (1.98mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)

Manufacturer: Pulse Electronics Network
Win Source Part Number: 1178091-H0013NL
Packaging: Tube
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Weight: 0.01 oz (0.28g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.pulseeng.com
Height - Seated (Maximum): 0.078" (1.98mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)

Buy Now
Pulse Transformer - 166-H0013NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H0013NL
Pulse Transformer 166-H0013NL
MODULE MAGNETIC LAN 1:1 10/100 Product overview: H0013NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0013NL can be used for catalog matching and distributor lookup.

MODULE MAGNETIC LAN 1:1 10/100 Product overview: H0013NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0013NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H0013NL
Audio Transformers / Signal Transformers H0013NL
Audio Transformers / Signal Transformers 10/100Base-TX SMD 350uH .65Ohms 1-Port

Audio Transformers / Signal Transformers 10/100Base-TX SMD 350uH .65Ohms 1-Port

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H0013NL
Transformers - Pulse Transformers H0013NL
MODULE MAGNETIC LAN 1:1 10/100

MODULE MAGNETIC LAN 1:1 10/100

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 553-1628-5-ND 1178091-H0013NL 166-H0013NL H0013NL H0013NL
Product Name Pulse Transformers Pulse Transformers - H0013NL Pulse Transformer Audio Transformers / Signal Transformers Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details