Pulse Electronics Corporation Transformers - Pulse Transformers GST5009S1 LF

Description
Win Source Part Number: 1156274-GST5009S1 LF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 780 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.594" L x 0.280" W (15.10mm x 7.10mm) Alternative Parts (Cross-Reference): GST5009S1LF; Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-GST5009S1LFTR
Request a Quote Datasheet
Description
Win Source Part Number: 1156274-GST5009S1 LF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 780 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.594" L x 0.280" W (15.10mm x 7.10mm) Alternative Parts (Cross-Reference): GST5009S1LF; Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-GST5009S1LFTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1156274-GST5009S1 LF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1156274-GST5009S1 LF
Transformers - Pulse Transformers 1156274-GST5009S1 LF
Win Source Part Number: 1156274-GST5009S1 LF Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 780 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.594" L x 0.280" W (15.10mm x 7.10mm) Alternative Parts (Cross-Reference): GST5009S1LF; Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-GST5009S1LFTR

Win Source Part Number: 1156274-GST5009S1 LF
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 780
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.594" L x 0.280" W (15.10mm x 7.10mm)
Alternative Parts (Cross-Reference): GST5009S1LF;
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Network
Other Names: 1840-GST5009S1LFTR

Buy Now
Pulse Transformers - 553-GST5009S1LFTR-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-GST5009S1LFTR-ND
Pulse Transformers 553-GST5009S1LFTR-ND
350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

350µH LAN 10/100/1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transformers Transformers
Product Number 1156274-GST5009S1 LF 553-GST5009S1LFTR-ND
Product Name Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details