Pulse Electronics Corporation Pulse Transformer H0009

Description
MODULE PC CARD SNGL LAN 16PCMCIA Product overview: H0009 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MODULE PC CARD SNGL LAN 16PCMCIA Product overview: H0009 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0009 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformer - 166-H0009 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H0009
Pulse Transformer 166-H0009
MODULE PC CARD SNGL LAN 16PCMCIA Product overview: H0009 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0009 can be used for catalog matching and distributor lookup.

MODULE PC CARD SNGL LAN 16PCMCIA Product overview: H0009 from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1199-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1199-ND
Pulse Transformers 553-1199-ND
LAN Pulse Transformer 1CT:1CT Surface Mount

LAN Pulse Transformer 1CT:1CT Surface Mount

Buy Now Datasheet
Pulse Transformers - H0009 - 1178089-H0009 - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H0009
1178089-H0009
Pulse Transformers - H0009 1178089-H0009
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1178089-H0009 Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1178089-H0009
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Transformers - Pulse Transformers
H0009
Transformers - Pulse Transformers H0009
MODULE PC CARD SNGL LAN 16PCMCIA

MODULE PC CARD SNGL LAN 16PCMCIA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers
Product Number 166-H0009 553-1199-ND 1178089-H0009 H0009
Product Name Pulse Transformer Pulse Transformers Pulse Transformers - H0009 Transformers - Pulse Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F20-055 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
1:1 CORE & WIRE Transformer, 0.15 - 350 MHz, 50Ω - TC1-6+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns One to One
View Details
2 suppliers