Pulse Electronics Corporation Transformers - Pulse Transformers GH5610RS LF

Description
Win Source Part Number: 1060772-GH5610RS LF Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 340 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.142" L x 1.043" W (29.00mm x 26.50mm) Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-GH5610RSLF
Request a Quote Datasheet
Description
Win Source Part Number: 1060772-GH5610RS LF Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 340 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.142" L x 1.043" W (29.00mm x 26.50mm) Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-GH5610RSLF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1060772-GH5610RS LF - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1060772-GH5610RS LF
Transformers - Pulse Transformers 1060772-GH5610RS LF
Win Source Part Number: 1060772-GH5610RS LF Category: Transformers>Pulse Transformers Package: Tube Transformer Type: LAN 1000 Base-T Inductance: 350µH Height - Seated (Max): 0.512" (13.00mm) Standard Package: 340 Mounting Type: Through Hole Temperature Range - Operating: 0°C ~ 70°C Dimension: 1.142" L x 1.043" W (29.00mm x 26.50mm) Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Network Other Names: 1840-GH5610RSLF

Win Source Part Number: 1060772-GH5610RS LF
Category: Transformers>Pulse Transformers
Package: Tube
Transformer Type: LAN 1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 340
Mounting Type: Through Hole
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 1.142" L x 1.043" W (29.00mm x 26.50mm)
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics Network
Other Names: 1840-GH5610RSLF

Buy Now
Pulse Transformers - 553-GH5610RSLF-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-GH5610RSLF-ND
Pulse Transformers 553-GH5610RSLF-ND
350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Through Hole

350µH LAN 1000 Base-T Pulse Transformer 1:1CT Transmitter, 1:1CT Receiver Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transformers Transformers
Product Number 1060772-GH5610RS LF 553-GH5610RSLF-ND
Product Name Transformers - Pulse Transformers Pulse Transformers
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Balun - 2312-QPP0022SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
PC Mount Split Pack™ Power Transformers - F10-2000 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers