Pulse Electronics Corporation Pulse Transformers - H0019NLT H0019NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775480-H0019NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.01 oz (0.28g) Family Name: H0019 Categories: Transformers Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm) Height - Seated (Maximum): 0.078" (1.98mm) Introduction Date: November 02, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775480-H0019NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.01 oz (0.28g) Family Name: H0019 Categories: Transformers Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm) Height - Seated (Maximum): 0.078" (1.98mm) Introduction Date: November 02, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H0019NLT - 775480-H0019NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H0019NLT
775480-H0019NLT
Pulse Transformers - H0019NLT 775480-H0019NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775480-H0019NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.01 oz (0.28g) Family Name: H0019 Categories: Transformers Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm) Height - Seated (Maximum): 0.078" (1.98mm) Introduction Date: November 02, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 775480-H0019NLT
Packaging: Reel package
Transformer Type: Isolation and Data Interface (Encapsulated)
Mounting: SMD
Weight: 0.01 oz (0.28g)
Family Name: H0019
Categories: Transformers
Dimension: 0.500" L x 0.280" W (12.70mm x 7.11mm)
Height - Seated (Maximum): 0.078" (1.98mm)
Introduction Date: November 02, 2011
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Pulse Transformer - 166-H0019NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Pulse Transformer
166-H0019NLT
Pulse Transformer 166-H0019NLT
MODULE MAGNETIC LAN 1:1 10/100 Product overview: H0019NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0019NLT can be used for catalog matching and distributor lookup.

MODULE MAGNETIC LAN 1:1 10/100 Product overview: H0019NLT from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-H0019NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - H0019NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
H0019NLT-ND
Pulse Transformers H0019NLT-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
H0019NLT
Transformers - Pulse Transformers H0019NLT
MODULE MAGNETIC LAN 1:1 10/100

MODULE MAGNETIC LAN 1:1 10/100

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H0019NLT
Audio Transformers / Signal Transformers H0019NLT
Audio Transformers / Signal Transformers 10/100Base-TX SMD 1Ohm 1-Port

Audio Transformers / Signal Transformers 10/100Base-TX SMD 1Ohm 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 775480-H0019NLT 166-H0019NLT H0019NLT-ND H0019NLT H0019NLT
Product Name Pulse Transformers - H0019NLT Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
SWB Wideband RF Transformers - SWB1015-PC SWB1015-PCL - Coilcraft, Inc.
Specs
Cooling Method Air
Other Transformer Types / Applications Isolation; RF
Standards RoHS
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 6-1672209-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 6 VA
View Details