Pulse Electronics Corporation Ethernet Transformer E2023NL

Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Transformer - E2023NL - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Transformer
E2023NL
Ethernet Transformer E2023NL
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications. Specifications: IEEE 802.3 Compliant to 10G HDBaseT Compliant High Isolation up to 6kV Higher Reliability (Carrier Class & AEC-Q200) Single, Dual, Quad Packages SMT & BGA Options Extended Temperature -40°C to +85°C PoE++ Capable

Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10GBASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation that meets IEEE 802.3, while maintaining signal integrity needed for the most demanding applications.
Specifications:

  • IEEE 802.3 Compliant to 10G
  • HDBaseT Compliant
  • High Isolation up to 6kV
  • Higher Reliability (Carrier Class & AEC-Q200)
  • Single, Dual, Quad Packages
  • SMT & BGA Options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
SMD Pulse Transformer - 166-E2023NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Pulse Transformer
166-E2023NL
SMD Pulse Transformer 166-E2023NL
XFRMR LAN ISOL 10BASET 1:2.5 SMD Product overview: E2023NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2023NL can be used for catalog matching and distributor lookup.

XFRMR LAN ISOL 10BASET 1:2.5 SMD Product overview: E2023NL from Pulse Electronics is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Pulse Transformer, Pulse Transformers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-E2023NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pulse Transformers - 553-1629-5-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
553-1629-5-ND
Pulse Transformers 553-1629-5-ND
200µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2.5CT Transmitter, 1CT:1CT Receiver Surface Mount

200µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2.5CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Futian, China
Transformers - Pulse Transformers
E2023NL
Transformers - Pulse Transformers E2023NL
XFRMR LAN ISOL 10BASET 1:2.5 SMD

XFRMR LAN ISOL 10BASET 1:2.5 SMD

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
E2023NL
Audio Transformers / Signal Transformers E2023NL
Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 200uH .4Ohms 1-Port

Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 200uH .4Ohms 1-Port

Buy Now Datasheet
Xfmr, 1.5Vac, Encapsulated, Smd; Pcb Transformer Type Pulse Electronics - 50AK8269 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, 1.5Vac, Encapsulated, Smd; Pcb Transformer Type Pulse Electronics
50AK8269
Xfmr, 1.5Vac, Encapsulated, Smd; Pcb Transformer Type Pulse Electronics 50AK8269
XFMR, 1.5VAC, ENCAPSULATED, SMD; PCB Transformer Type:Encapsulated; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:-; Isolation Voltage:1.5VAC; Transformer Mounting:Surface Mount RoHS Compliant: Yes

XFMR, 1.5VAC, ENCAPSULATED, SMD; PCB Transformer Type:Encapsulated; Secondary Voltages:-; Power Rating:-; Frequency Range:-; Winding Type:-; Current Rating:-; Isolation Voltage:1.5VAC; Transformer Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number E2023NL 166-E2023NL 553-1629-5-ND E2023NL E2023NL 50AK8269
Product Name Ethernet Transformer SMD Pulse Transformer Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers Xfmr, 1.5Vac, Encapsulated, Smd; Pcb Transformer Type Pulse Electronics
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E6 Hz
View Details
Balun - 3157-TC1-1-13M-22+TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details