Pulse Electronics Corporation Pulse Transformers - H0022NLT H0022NLT

Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775482-H0022NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.01 oz (0.28g) Family Name: H0022 Categories: Transformers Dimension: 0.465" L x 0.340" W (11.81mm x 8.63mm) Height - Seated (Maximum): 0.085" (2.16mm) Alternative Parts (Cross-Reference): XFATM9P4; H0022FNLT; Introduction Date: November 02, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775482-H0022NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.01 oz (0.28g) Family Name: H0022 Categories: Transformers Dimension: 0.465" L x 0.340" W (11.81mm x 8.63mm) Height - Seated (Maximum): 0.085" (2.16mm) Alternative Parts (Cross-Reference): XFATM9P4; H0022FNLT; Introduction Date: November 02, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H0022NLT - 775482-H0022NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H0022NLT
775482-H0022NLT
Pulse Transformers - H0022NLT 775482-H0022NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 775482-H0022NLT Packaging: Reel package Transformer Type: Isolation and Data Interface (Encapsulated) Mounting: SMD Weight: 0.01 oz (0.28g) Family Name: H0022 Categories: Transformers Dimension: 0.465" L x 0.340" W (11.81mm x 8.63mm) Height - Seated (Maximum): 0.085" (2.16mm) Alternative Parts (Cross-Reference): XFATM9P4; H0022FNLT; Introduction Date: November 02, 2011 ECCN: EAR99 Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 775482-H0022NLT
Packaging: Reel package
Transformer Type: Isolation and Data Interface (Encapsulated)
Mounting: SMD
Weight: 0.01 oz (0.28g)
Family Name: H0022
Categories: Transformers
Dimension: 0.465" L x 0.340" W (11.81mm x 8.63mm)
Height - Seated (Maximum): 0.085" (2.16mm)
Alternative Parts (Cross-Reference): XFATM9P4; H0022FNLT;
Introduction Date: November 02, 2011
ECCN: EAR99
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Pulse Transformers - H0022NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
H0022NLT-ND
Pulse Transformers H0022NLT-ND
Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Transmitter, 1:1 Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - H0022NLT - ODG (Origin Data Global)
Shenzhen, China
Pulse Transformers
H0022NLT
Pulse Transformers H0022NLT
MODULE MAGNETIC LAN 1:1 10/100

MODULE MAGNETIC LAN 1:1 10/100

Supplier's Site Datasheet
Futian, China
Transformers - Pulse Transformers
H0022NLT
Transformers - Pulse Transformers H0022NLT
MODULE MAGNETIC LAN 1:1 10/100

MODULE MAGNETIC LAN 1:1 10/100

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
H0022NLT
Audio Transformers / Signal Transformers H0022NLT
Audio Transformers / Signal Transformers 10/100Base-TX SMD 1Ohm 1-Port

Audio Transformers / Signal Transformers 10/100Base-TX SMD 1Ohm 1-Port

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 775482-H0022NLT H0022NLT-ND H0022NLT H0022NLT H0022NLT
Product Name Pulse Transformers - H0022NLT Pulse Transformers Pulse Transformers Transformers - Pulse Transformers Audio Transformers / Signal Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details
High Frequency Current Sense Transformers - CS4200V-01L - Coilcraft, Inc.
Specs
Category Power
Other Transformer Types / Applications Current-Sense; Isolation
Standards RoHS
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Step Down Transformers - 1-1672209-0 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 2.4 VA
View Details