Pulse Electronics Corporation Current Sense Magnetic FIS125NL

Description
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A
Request a Quote Datasheet
Description
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Magnetic - FIS125NL - Pulse Electronics Corporation
San Diego, CA, USA
Current Sense Magnetic
FIS125NL
Current Sense Magnetic FIS125NL
FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A

FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A

Supplier's Site Datasheet
Transformers - Current Sense Transformers - 988708-FIS125NL - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
988708-FIS125NL
Transformers - Current Sense Transformers 988708-FIS125NL
Win Source Part Number: 988708-FIS125NL Category: Transformers>Current Sense Transformers Series: FIS 1X5 Type: Invasive Termination Style: PC Pin Package: Tube Inductance: 76 mH Height - Seated (Max): 0.492" (12.50mm) Standard Package: 30 Frequency Range: 500kHz Max Weight: 0.017 lb (7.71 g) Mounting Type: Through Hole DC Resistance (DCR): 4.5Ohm Max Dimension: 0.693" L x 0.591" W (17.60mm x 15.00mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) ET (Volt-Time): 700VµS REACH Status: REACH Unaffected HTSUS: 8504.31.2000 Mfr: Pulse Electronics Power Other Names: 553-1836-5,FIS125NL- ND

Win Source Part Number: 988708-FIS125NL
Category: Transformers>Current Sense Transformers
Series: FIS 1X5
Type: Invasive
Termination Style: PC Pin
Package: Tube
Inductance: 76 mH
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 30
Frequency Range: 500kHz Max
Weight: 0.017 lb (7.71 g)
Mounting Type: Through Hole
DC Resistance (DCR): 4.5Ohm Max
Dimension: 0.693" L x 0.591" W (17.60mm x 15.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
ET (Volt-Time): 700VµS
REACH Status: REACH Unaffected
HTSUS: 8504.31.2000
Mfr: Pulse Electronics Power
Other Names: 553-1836-5,FIS125NL-ND

Buy Now Datasheet
Current Sense Transformers - 553-1836-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
553-1836-5-ND
Current Sense Transformers 553-1836-5-ND
1:200 Current Sense Transformer 500kHz Max 4.5Ohm Max 76mH Through Hole

1:200 Current Sense Transformer 500kHz Max 4.5Ohm Max 76mH Through Hole

Buy Now Datasheet
25A Current Sense Transformer - 163-FIS125NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25A Current Sense Transformer
163-FIS125NL
25A Current Sense Transformer 163-FIS125NL
CURR SENSE XFMR 1:200 25A T/H Product overview: FIS125NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-FIS125NL can be used for catalog matching and distributor lookup.

CURR SENSE XFMR 1:200 25A T/H Product overview: FIS125NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-FIS125NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Transformers - FIS125NL - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
FIS125NL
Current Sense Transformers FIS125NL
CURR SENSE XFMR 1:200 25A T/H

CURR SENSE XFMR 1:200 25A T/H

Supplier's Site Datasheet
Current Sens Transformer, 0.076H, Tht Rohs Compliant Pulse Electronics - 85AJ2065 - Newark, An Avnet Company
Chicago, IL, United States
Current Sens Transformer, 0.076H, Tht Rohs Compliant Pulse Electronics
85AJ2065
Current Sens Transformer, 0.076H, Tht Rohs Compliant Pulse Electronics 85AJ2065
CURRENT SENS TRANSFORMER, 0.076H, THT ROHS COMPLIANT: YES

CURRENT SENS TRANSFORMER, 0.076H, THT ROHS COMPLIANT: YES

Supplier's Site
Futian, China
Transformers - Current Sense Transformers
FIS125NL
Transformers - Current Sense Transformers FIS125NL
CURR SENSE XFMR 1:200 25A T/H

CURR SENSE XFMR 1:200 25A T/H

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers Transformers Transformers Transformers Transformers
Product Number FIS125NL 988708-FIS125NL 553-1836-5-ND 163-FIS125NL FIS125NL 85AJ2065 FIS125NL
Product Name Current Sense Magnetic Transformers - Current Sense Transformers Current Sense Transformers 25A Current Sense Transformer Current Sense Transformers Current Sens Transformer, 0.076H, Tht Rohs Compliant Pulse Electronics Transformers - Current Sense Transformers
Category Signal Signal Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5484-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Balun - 2312-QPP0020SRTR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details