Pulse Electronics Corporation RF Transformer CX2024NL

Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Request a Quote Datasheet
Description
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transformer - CX2024NL - Pulse Electronics Corporation
San Diego, CA, USA
RF Transformer
CX2024NL
RF Transformer CX2024NL
Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints. RF Transformer Features: RoHS Compliant SMT & Leadless SMT Package Options Multiple Frequency Ranges Low Cost Construction Compact Design High Capacity Production Extended Temperature -40°C to +85°C

Pulse continues to lead the way with a broad range of components that enable twisted-pair copper high-speed services to homes and businesses. Pulse components are also used in cable modems and the consumer electronics that provide home networking services. Our high-performance transformers support home phone line and power line networks. These transformers are designed to exceed ANSI and ETSI standards, and have excellent THD performance and small footprints.
RF Transformer Features:

  • RoHS Compliant
  • SMT & Leadless SMT Package Options
  • Multiple Frequency Ranges
  • Low Cost Construction
  • Compact Design
  • High Capacity Production
  • Extended Temperature -40°C to +85°C
Supplier's Site Datasheet
Balun - 553-1498-ND - DigiKey
Thief River Falls, MN, United States
RF Balun 10MHz ~ 1GHz 1:1 6-SMD

RF Balun 10MHz ~ 1GHz 1:1 6-SMD

Buy Now Datasheet
Baluns Transformer, 50Mhz-1Ghz Rohs Compliant Pulse Electronics - 85AJ1918 - Newark, An Avnet Company
Chicago, IL, United States
Baluns Transformer, 50Mhz-1Ghz Rohs Compliant Pulse Electronics
85AJ1918
Baluns Transformer, 50Mhz-1Ghz Rohs Compliant Pulse Electronics 85AJ1918
BALUNS TRANSFORMER, 50MHZ-1GHZ ROHS COMPLIANT: YES

BALUNS TRANSFORMER, 50MHZ-1GHZ ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
CX2024NL
Audio Transformers / Signal Transformers CX2024NL
Audio Transformers / Signal Transformers 10-1000MHz 75Ohm 1:1 SMD RF Xfmr

Audio Transformers / Signal Transformers 10-1000MHz 75Ohm 1:1 SMD RF Xfmr

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transformers Transformers Transformers Transformers
Product Number CX2024NL 553-1498-ND 85AJ1918 CX2024NL
Product Name RF Transformer Balun Baluns Transformer, 50Mhz-1Ghz Rohs Compliant Pulse Electronics Audio Transformers / Signal Transformers
Category Signal Signal
Other Transformer Types / Applications RF Balun Balun; Pulse Transformers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CST3015 Series SMT Current Sense Transformers - CST3015-400E CST3015-400ED - Coilcraft, Inc.
Specs
Category Power
Cooling Method Air
Other Transformer Types / Applications Current-Sense; Isolation
View Details
Control Circuit Transformer - 1497A-A4-M6-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 150 VA
View Details
PCB Transformers - 1738958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
Standards RoHS
View Details