Pulse Electronics Corporation Pulse Transformers E2458NLT

Description
160µH, 160µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.41CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet
Description
160µH, 160µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.41CT Transmitter, 1CT:1CT Receiver Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - E2458NLT-ND - DigiKey
Thief River Falls, MN, United States
Pulse Transformers
E2458NLT-ND
Pulse Transformers E2458NLT-ND
160µH, 160µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.41CT Transmitter, 1CT:1CT Receiver Surface Mount

160µH, 160µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:1.41CT Transmitter, 1CT:1CT Receiver Surface Mount

Buy Now Datasheet
Pulse Transformers - E2458NLT - 1170530-E2458NLT - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - E2458NLT
1170530-E2458NLT
Pulse Transformers - E2458NLT 1170530-E2458NLT
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1170530-E2458NLT Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1170530-E2458NLT
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Transformers - Pulse Transformers
E2458NLT
Transformers - Pulse Transformers E2458NLT
XFRMR ISOL 10BASE-T 1:1.41 SMD

XFRMR ISOL 10BASE-T 1:1.41 SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number E2458NLT-ND 1170530-E2458NLT E2458NLT
Product Name Pulse Transformers Pulse Transformers - E2458NLT Transformers - Pulse Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Schurter - 70K8194 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
2 suppliers
0.01 - 50 MHz Wideband RF / Pulse Transformer - LF-428 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 10000 to 5.00E7 Hz
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details