Manufacturer: Pulse Electronics Network
Win Source Part Number: 728744-23Z467SMNLT
Packaging: Reel
Mounting Style: SMD
Transformer Type: Isolation and Data Interface (Encapsulated)
Inductance: 140μH
Weight: 0.03 oz (0.85 g)
Categories: Transformers
Temperature Range - Operating: 0°C ~ 70°C
Height - Seated (Maximum): 0.215" (5.46mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)
140µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
140µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
140µH Isolation and Data Interface (Encapsulated) Pulse Transformer 1CT:2CT Transmitter, 1CT:1CT Receiver Surface Mount
Audio Transformers / Signal Transformers 10Base-T SMD NonPoE 140uH .6Ohms 1-Port
TRANSFORMER 10BASE-T LAN 16SOIC
TRANSFORMER 10BASE-T LAN 16SOIC
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | 728744-23Z467SMNLT | 553-3769-2-ND | 23Z467SMNLT | 23Z467SMNLT | 23Z467SMNLT |
| Product Name | Pulse Transformers - 23Z467SMNLT | Pulse Transformers | Audio Transformers / Signal Transformers | Pulse Transformers | Transformers - Pulse Transformers |
| Category | Signal | Signal | Signal | Signal |