FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A
1:100 Current Sense Transformer 500kHz Max 2Ohm Max 18mH Through Hole
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 774583-FIS115NL
Series: FIS 1X5
Packaging: Bulk
Type: Invasive
Termination Style: PC Pin
Mounting Style: Through Hole
Inductance: 18mH
E.T.: 350V μS
Frequency Range: 500kHz Max
Weight: 0.017 lb (7.71g)
Family Name: FIS115
Categories: Transformers
DC Resistance (DCR): 2 Ohm Max
Dimension: 0.693" L x 0.591" W (17.60mm x 15.00mm)
Height - Seated (Maximum): 0.492" (12.50mm)
Introduction Date: August 29, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
CURR SENSE XFMR 1:100 25A T/H Product overview: FIS115NL from Pulse Electronics is a Current Sense Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers, electronic component, datasheet, replacement part, 25A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 163-FIS115NL can be used for catalog matching and distributor lookup.
CURR SENSE XFMR 1:100 25A T/H
CURR SENSE XFMR 1:100 25A T/H
CURRENT TRANSFORMER, 1:100, 25A, THT; Turns Ratio:1:100; Inductance:18mH; Primary Current:25A; ET Constant:350Vµs; Frequency Range:500kHz; DC Resistance Secondary:2ohm; DC Resistance Primary:-; Transformer Mounting:Through Hole RoHS Compliant: Yes
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | FIS115NL | 553-1834-5-ND | 774583-FIS115NL | 163-FIS115NL | FIS115NL | FIS115NL | 64AC9316 |
| Product Name | Current Sense Magnetic | Current Sense Transformers | Current Sense Transformers - FIS115NL | 25A Current Sense Transformer | Current Sense Transformers | Transformers - Current Sense Transformers | Current Transformer, 1 Pulse Electronics |
| Category | Signal | Signal | Signal | Signal | Signal | Signal |