Pulse Electronics Corporation Datasheets for Pulse Transformers
Pulse transformers interface a pulse forming network (PFN) and a load. They match the impedance of the load to the PFN in order to maximize power-transfer efficiency.
Pulse Transformers: Learn more
| Product Name | Notes |
|---|---|
| EE16 Series THT Vertical Transformers, up to 60W | |
| EF25 Series THT Transformer w/ Reinforced insulation and 3,000V isolation, up to 75W | |
| EFD20 Platform series SMT Transformer, up to 95W | |
| EI22 series THT Power Transformer, Reinforced Insulation and 3,000V Isolation, up to 20W | |
| EP10 series SMT Power Transformer, up to 30W | |
| EP13 Series SMT Transformer, up to 60W | |
| EP13Plus series SMT Power Transformer, up to 70W | |
| EP7 series High Isolation SMT Transformer (5,000Vrms) for RS-485/RS232 Communication Interfaces | |
| EP7 series SMT Power Transformer, up to 5W | |
| Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single,... | |
| P058X series THT GDT with High Isolation (4,250Vrms) and TuV approval | |
| P500X series THT AC-DC Transformers with high isolation (4,000Vrms) for Power Integrations Tiny SwitchTM | |
| PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height | |
| PE-6338X series THT GDT with High Isolation (3,750Vrms) and VDE approval | |
| PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mounting | |
| PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mouting | |
| PE-67XXX series THT Current Sense Transformer with high isolation (4250Vrms) and VDE approval | |
| PFX890NL SMT Transformer RS485/RS232 Industrial Comm Bus | |
| PH9363, PH9496 & PH0416 High Isolation SMT Power Transformer for Broadcom ACPL-32JT & ACPL 32J IGBT | |
| Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation... | |
| SMT Toroid Gate Drive Transformer Series, Basic and Operational Insulation | |
| SMT Toroid Series Gate Drive Transformer Series, Basic and Operational Insulation |
| << Prev | Next >> |